DSF/ISO/IEC DIS 7816-6
Identification cards -- Integrated circuit cards - Interindustry data elements for interchange
| Organization: | DS |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies directly or by reference, data elements, including composite data elements, that may be used in interindustry interchange. It identifies the following characteristics of each data element: ? identifier; ? name; ? description and reference; ? format and coding (if not available in other ISO standards or parts of ISO/IEC 7816). The layout of each data element is described as seen at the interface between the interface device and the card. This document provides the definition of data elements without consideration of any restrictions on the usage of the data elements. It does not cover the internal implementation within the card and/or the outside world. With the exception of login data objects (clause 6.5), only application class tags are eligible in the present standard.
Document History