ISO/IEC 19509
Information technology - Object Management Group XML Metadata Interchange (XMI)
| Organization: | ISO |
| Publication Date: | 15 April 2014 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard supports the Meta Object Facility (MOF) Core defined in ISO/IEC 19508. MOF is the foundation technology for describing metamodels. It covers a wide range of domains, and is based on a constrained subset of UML. XMI is widely used XML interchange format. It defines the following aspects involved in describing objects in XML:
• The representation of objects in terms of XML elements and attributes.
• The standard mechanisms to link objects within the same file or across files.
• The validation of XMI documents using XML Schemas.
• Object identity, which allows objects to be referenced from other objects in terms of IDs and UUIDs.
XMI describes solutions to the above issues by specifying EBNF production rules to create XML documents and Schemas that share objects consistently.
Document History