NEMA - ANSI/NEMA C29.17

For Composite Insulators — Transmission Line Post Type

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2013
Status: active
Page Count: 26
scope:

This standard covers composite transmission line post type insulators with section lengths 41 inches (1041.4 mm) or greater made of a fiberglass-reinforced resin rod core, polymer material weathersheds and metal end fittings as defined in this standard and intended for use on overhead lines for electric power systems. Mechanical and electrical performance levels specified herein are requirements for new insulators

Document History

ANSI/NEMA C29.17
January 1, 2013
For Composite Insulators — Transmission Line Post Type
This standard covers composite transmission line post type insulators with section lengths 41 inches (1041.4 mm) or greater made of a fiberglass-reinforced resin rod core, polymer material...
January 1, 2002
For Insulators - Composite Line Post Type
This standard describes the qualification test procedures for composite line post insulators that are made of a fiberglass-reinforced resin matrix core, elastomeric weathersheds and metal end...

References

Advertisement