ETSI - TS 103 159-1

Digital Enhanced Cordless Telecommunications (DECT); Ultra Low Energy (ULE); Machine to Machine Communications; Part 1: Test Framework and Profile Test Specification (PTS) for Home Automation Network (phase 1)

active, Most Current
Organization: ETSI
Publication Date: 1 April 2014
Status: active
Page Count: 97
scope:

The present document contains the Test Framework and the Profile Test Specification (PTS) for "DECT Ultra Low Energy (ULE); Machine to Machine Communications; Part 1: Home Automation Network (phase 1) (TS 102 939-1 [10])". The present document covers both the Portable (PT) and the Fixed (FT) Radio terminations.

The objective of the present document is to provide a basis for approval tests of DECT Ultra Low Energy Part 1 equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment.

The scope of the present document does not cover radio conformance test. The radio conformance is covered by the following documents:

  • For devices operating in the DECT frequency band (1 880 MHz to 1 900 MHz): the radio test specification EN 300 176-1 [i.1] and EN 301 406 [i.2].
  • For devices operating in the IMT-2000 frequency band (1 900 MHz to 1 920 MHz and other frequency bands): EN 301 908-10 [i.3].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.4] and ISO/IEC 9646-2 [i.5]) as well as the ETSI rules for conformance testing (ETS 300 406 [i.8]) are used as a basis for the test methodology.

Document History

TS 103 159-1
April 1, 2014
Digital Enhanced Cordless Telecommunications (DECT); Ultra Low Energy (ULE); Machine to Machine Communications; Part 1: Test Framework and Profile Test Specification (PTS) for Home Automation Network (phase 1)
The present document contains the Test Framework and the Profile Test Specification (PTS) for "DECT Ultra Low Energy (ULE); Machine to Machine Communications; Part 1: Home Automation Network (phase...

References

Advertisement