SNV - SN EN ISO 18365
Hydrometry - Selection, establishment and operation of a gauging station
| Organization: | SNV |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This International Standard gives requirements for the establishment and operation of a gauging station for the measurement of stage, or stage and discharge, of a lake, reservoir, river or canal or other artificial open channel. It also describes how a gauging station utilizing one of the measurement methods listed should be operated and maintained.
Requirements are provided for stage only measurement stations, stage-discharge stations and direct-discharge measurement stations in natural channels, as well as for stage-discharge stations with artificial structures. Additionally, some requirements are given for measurements under difficult conditions, such as under ice conditions.
Document History