SNV - SN EN 2794-004

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 April 2014
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 20 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C and at an altitude of 15 000 m max.

These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

SN EN 2794-004
April 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 20 A to 25 A, used in aircraft on-board circuits at a...

References

Advertisement