SNV - SN EN 15011

Cranes - Bridge and gantry cranes

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 April 2014
Status: active
Page Count: 90
ICS Code (Cranes): 53.020.20
scope:

This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position.

This European Standard specifies requirements for all significant hazards, hazardous situations and events relevant to bridge and gantry cranes when used as intended and under conditions foreseen by the manufacturer (see Clause 4).

This European Standard does not include requirements for the lifting of persons.

The specific hazards due to potentially explosive atmospheres, ionising radiation and operation in electromagnetic fields beyond the range of EN 61000-6-2 are not covered by this European Standard.

This European Standard is applicable to bridge and gantry cranes manufactured after the date of its publication as an EN.

Document History

March 1, 2021
Cranes - Bridge and gantry cranes
This document applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. NOTE Light...
SN EN 15011
April 1, 2014
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This...
May 1, 2011
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...

References

Advertisement