NPFC - MIL-PRF-29504/21
TEST TERMINUS, FIBER OPTIC, KEYED, REMOVABLE, USE IN OPTICAL LOSS AND OPTICAL CONTINUITY TESTING, REAR INSERT/REAR RELEASE THROUGH A TEST TERMINUS ADAPTER, 1.25 MM CERAMIC FERRULE, (FOR MIL-PRF-64266 CONNECTORS)
| Organization: | NPFC |
| Publication Date: | 3 February 2014 |
| Status: | active |
| Page Count: | 12 |
scope:
The Measurement Quality Jumper (MQJ) is a fiber optic test jumper or cable that conforms to the low loss optical requirements. The MQJ is used with test equipment including the performance of optical loss measurements using an optical source and power meter and including Optical Time Domain Reflectometer (OTDR) measurements. The MQJ consists of a single fiber cable with a connector at one end which mates to the test equipment (such as an optical source and power meter) and a connector (test terminus) at the other end which mates to the link/segment under test. For mating to a link/segment with a MIL-PRF-64266 multiple termini connector, a test terminus adapter is used to interface with the multiple termini connector plug or the connector receptacle under test. The test terminus adapter contains the insert cavity configuration to mate with and lock a test terminus in place. This specification sheet specifies the test terminus. The test terminus adapter is specified under MIL-PRF-64266/32 and MIL-PRF-64266/33.
intended Use:
This test terminus is intended for use on the measurement end of an MQJ.
Application restriction. Test termini produced under this specification sheet are intended for an MQJ application... View More
Document History