CTA-852

Tunneling Device Area Network Protocols Over Internet Protocol Channels

active, Most Current
Buy Now
Organization: CTA
Publication Date: 1 April 2014
Status: active
Page Count: 66
scope:

The CEA-852 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are widely varying and include functions such as appliance monitoring, meter reading, and HVAC and lighting control to name a few. CEA-852 does not replace existing device communications protocols, but instead allows those protocols to use the internet as a communications medium. CEA-852 currently supports the existing device protocols CEA-600 (CEBus) and CEA-709 (LonTalk®) and was designed to allow the support of others.

Unless otherwise indicated, the designator 852 refers to the latest revision of CEA-852, which at the time of this writing was CEA-852-C.

Document History

CTA-852
April 1, 2014
Tunneling Device Area Network Protocols Over Internet Protocol Channels
The CEA-852 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are...
August 1, 2010
Tunneling Device Area Network Protocols Over Internet Protocol Channels
The CEA-852 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are...
August 1, 2004
Tunneling Device Area Network Protocols Over Internet Protocol Channels
The CEA-852 standard specifies a communications method that allows networked data acquisition and control devices to communicate with each other over the internet. The purpose of such devices are...
November 1, 2001
Tunneling Component Network Protocols over Internet Protocol Channels
Introduction This document provides specifications for the transporting of Component Network (CN) packets over Internet Protocol (IP) networks using a tunneling mechanism wherein the CN packets are...
November 1, 2001
Tunneling Component Network Protocols Over Internet Protocol Channels
Introduction This document provides specifications for the transporting of Component Network (CN) packets over Internet Protocol (IP) networks using a tunneling mechanism wherein the CN packets are...

References

Advertisement