NACE - MR0175/ISO 15156 CIR 4 TO PT 3
Petroleum and natural gas industries — Materials for use in H2S-containing environments in oil and gas production — Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
| Organization: | NACE |
| Publication Date: | 2 April 2014 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Foreword
The establishment of the ISO 15156 Maintenance Agency was
confirmed by the ISO Technical Management Board in June 2007. A
copy of the TMB Vote-Form Number: 34/2007 giving the rules of
procedure for the maintenance agency can be obtained from the ISO
TMB Secretariat. It is also available from the ISO 15156 website at
www.iso.org/iso15156
ANSI/NACE MR0175/ISO 15156 series has, since publication, been amended by a number of Technical Corrigenda and Technical Circulars and consists of the following parts, under the general title Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production:
- Part 1: General principles for selection of cracking-resistant materials (2009)
- Technical Circular 1, ANSI/NACE MR0175/ISO
15156-1:2009/Cir.1:2
- Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (2009)
- Technical Circular 1, ANSI/NACE MR0175/
ISO15156-2:2009/Cir.
- Technical Circular 2, ANSI/NACE MR0175/ISO
15156-2:2009/Cir.2:2
- Part 3: Cracking-resistant CRAs (corrosion-resistant
- Technical Circular 1, ANSI/NACE MR0175/ISO
15156-3:2009/Cir.1:2
- Technical Circular 2, ANSI/NACE MR0175/ISO
15156-3:2009/Cir.2:2
- Technical Circular 3, ANSI/NACE MR0175/ISO
15156-3:2009/Cir.3:2
- Technical Circular 4, ANSI/NACE MR0175/ISO
15156-3:2009/Cir.4:2
As applicable, subsequent publications resulting in new editions
of an individual part of ANSI/NACE MR0175/ISO 15156, effectively
replace the corresponding set of documents shown above. Information
on the latest status of these documents can be obtained from
www.iso.org/iso15156
Changes to ANSI/NACE MR0175/ISO 15156-3:2009 and, where
appropriate, to Technical Circular 3, ANSI/NACE MR0175/ISO
15156-3:2009/Cir.3:2
Document History