RTCA DO-353
Interoperability Requirements Standard for Baseline 2 ATS Data Communications, ATN Baseline 1 Accommodation (ATN Baseline 1-Baseline 2 Interop Standard)
| Organization: | RTCA |
| Publication Date: | 18 March 2014 |
| Status: | inactive |
| Page Count: | 186 |
scope:
This standard defines the backward compatibility interoperability requirements on air and ground systems compliant with the ATS Interoperability Standard in order to support the CDR, IER, ACM and AMC services when talking to Baseline 1 (B1) ground and air implementations. This document provides interoperability requirements for the Baseline 2 (B2) ground systems to interoperate with known B1 compliant airborne implementations and interoperability requirements for the B2 aircraft system to interoperate with known B1 compliant ground implementations. It provides also a separated set of requirements for each of these two capabilities, which can be implemented and qualified independently.
Document History