ISA 67.02.01

Nuclear Safety-Related Instrument-Sensing Line Piping and Tubing Standard for Use in Nuclear Power Plants

active, Most Current
Buy Now
Organization: ISA
Publication Date: 4 April 2014
Status: active
Page Count: 46
scope:

This Standard covers design, protection, and installation of nuclear safety-related instrument-sensing lines and sampling lines for nuclear power plants. The Standard covers the pressure boundary requirements for sensing lines up to and including one inch (25.4 mm) outside diameter or three-quarter inch nominal pipe 1.050 inch (26.67 mm) outside diameter. The boundaries of this Standard for instrument-sensing lines span from the root valve/piping class change up to but not including the manufacturer-supplied instrument connection. The boundaries of this Standard for sampling lines span from the process tap to the upstream side of the sample panel, bulkhead fitting, or analyzer shutoff valve, and include in-line sample probes.

Purpose

This Standard establishes the applicable code requirements and code boundaries for the design and installation of instrument-sensing lines interconnecting nuclear safety-related power plant processes with both nuclear safety-related and nonnuclear safety-related instrumentation. This Standard also establishes the applicable requirements and limits for the design and installation of sample lines interconnecting nuclear safety-related power plant processes with sampling instrumentation. This Standard addresses the pressure boundary integrity of an instrument-sensing line and sampling line in accordance with the appropriate parts of Section III, Boiler and Pressure Vessel Code, American Society of Mechanical Engineers (ASME) or ASME B31.1, as applicable, and the assurance that the safety function of the nuclear safety-related instruments and process sampling is available.

Document History

November 29, 2021
Nuclear Safety-Related Instrument-Sensing Line Piping and Tubing Standard for Use in Nuclear Power Plants
This standard covers design, protection, and installation of nuclear safety-related instrument-sensing lines and sampling lines for nuclear power plants. The standard covers the pressure boundary...
ISA 67.02.01
April 4, 2014
Nuclear Safety-Related Instrument-Sensing Line Piping and Tubing Standard for Use in Nuclear Power Plants
This Standard covers design, protection, and installation of nuclear safety-related instrument-sensing lines and sampling lines for nuclear power plants. The Standard covers the pressure boundary...
November 15, 1999
Nuclear Safety-Related Instrument-Sensing Line Piping and Tubing Standard for Use in Nuclear Power Plants
This Standard covers design, protection, and installation of nuclear safety-related instrument-sensing lines and sampling lines for nuclear power plants. The Standard covers the pressure boundary...
June 5, 1996
Nuclear Safety-Related Instrument Sensing Line Piping and Tubing Standard for Use in Nuclear Power Plants
A description is not available for this item.

References

Advertisement