NATO - STANAG 4628

CONTROLLER AREA NETWORK (CAN) PROTOCOLS FOR MILITARY APPLICATIONS

active, Most Current
Organization: NATO
Publication Date: 16 March 2011
Status: active
Page Count: 5
scope:

AIM

The aim of this agreement is to provide guidance on the use of CAN for military land platforms. ISO standard 11898 provides the basis for the selection of CAN for military land platforms, however, selection of a higher layer protocol is required to complete the specification of CAN for this domain. Numerous higher layer protocols have been developed and this agreement provides guidance on the selection of a suitable protocol from a limited set of available protocols .

Document History

STANAG 4628
March 16, 2011
CONTROLLER AREA NETWORK (CAN) PROTOCOLS FOR MILITARY APPLICATIONS
AIM The aim of this agreement is to provide guidance on the use of CAN for military land platforms. ISO standard 11898 provides the basis for the selection of CAN for military land platforms,...

References

Advertisement