ASME MFC-12M

Measurement of Fluid Flow in Closed Conduits Using Multiport Averaging Pitot Primary Elements

active, Most Current
Buy Now
Organization: ASME
Publication Date: 9 October 2006
Status: active
Page Count: 24
scope:

This Standard, provides information on the use of multiport averaging Pitot head-type devices used to measure liquids and gases. The Standard applies when the conduits are full and the flow

(a) has a fully developed profile

(b) remains subsonic throughout the measurement section

(c) is steady or varies only slowly with time

(d) is considered single-phase

A differential pressure transmitter or other pressure measuring device, known as a secondary element, must be used with a multiport averaging Pitot primary element to produce a flow rate measurement.

Although multiport averaging Pitot primary elements are sometimes used in noncircular conduits, such applications are beyond the scope of this Standard.

Document History

ASME MFC-12M
October 9, 2006
Measurement of Fluid Flow in Closed Conduits Using Multiport Averaging Pitot Primary Elements
This Standard, provides information on the use of multiport averaging Pitot head-type devices used to measure liquids and gases. The Standard applies when the conduits are full and the flow (a) has...
October 9, 2006
Measurement of Fluid Flow in Closed Conduits Using Multiport Averaging Pitot Primary Elements
This Standard, provides information on the use of multiport averaging Pitot head-type devices used to measure liquids and gases. The Standard applies when the conduits are full and the flow (a) has a...

References

Advertisement