NPFC - MIL-PRF-22750

COATING, EPOXY, HIGH-SOLIDS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 April 2014
Status: active
Page Count: 23
scope:

This specification covers the requirements for a two component, high solids epoxy coating with a maximum volatile organic compound (VOC) content of 340 grams/liter (g/l) (2.8 pounds/gallon (lbs/gal)). This coating is lead and chromate free. The coating is supplied as a kit.

Classification. The coatings are of the following types, classes and grades, as specified.

Types. The coating will be furnished in the following types as specified.

Type II - Volatile organic hazardous air pollutants-free (VOHAP-free) formulation to meet maximum VOC content of 340 g/l (2.8 lbs/gal) as packaged. The type II is a direct replacement for the type I, which has been cancelled.

Type III - Direct to metal, VOHAP-free formulation to meet maximum VOC content of 340 g/l (2.8 lbs/gal) as packaged. As a direct to metal, this coating will have enhanced corrosion performance including 1,000 hours salt spray and 40 cycles on the cyclic corrosion test. This type is only available in semi-gloss and lusterless colors.

Type IV - Self contained portable kits.

intended Use:

This epoxy coating is intended for use as an interior topcoat on aircraft and ground support equipment, as well as a repair coating on Navy weapon systems. No additives other than the... View More

Document History

January 31, 2019
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
MIL-PRF-22750
April 30, 2014
COATING, EPOXY, HIGH-SOLIDS
This specification covers the requirements for a two component, high solids epoxy coating with a maximum volatile organic compound (VOC) content of 340 grams/liter (g/l) (2.8 pounds/gallon...
September 12, 2011
COATING, EPOXY, HIGH-SOLIDS
This epoxy coating is intended for use as an interior topcoat on aircraft and ground support equipment, as well as a repair coating on Navy weapon systems. No additives other than the appropriate...
May 31, 1994
COATING, EPOXY, HIGH SOLIDS
This epoxy coating is intended for use as a topcoat on aircraft and ground support equipment. No additives other than the appropriate thinner to obtain the proper spray viscosity are to be added....
January 20, 1992
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
July 31, 1989
COATING, EPOXY, HIGH SOLIDS
This epoxy coating is intended for use on aircraft and ground support equipment. No additives other than the appropriate thinner to obtain the proper spray viscosity shall be added. The coating has...
June 15, 1984
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
November 12, 1982
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
May 14, 1982
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
November 3, 1980
COATING, EPOXY, HIGH SOLIDS
This specification covers the requirements for a two component epoxy-polyamide coating for spray or brush application. It provides for a material suitable for use under Air Pollution Regulations and...
October 12, 1970
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
August 18, 1969
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
August 16, 1969
COATING, EPOXY, HIGH SOLIDS
The epoxy-polyamide finish covered by this specification is formulated for protection of areas exposed to chemicals and solvents and is intended for exterior or interior use on weapons systems and...
February 23, 1968
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
September 13, 1966
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
March 15, 1966
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
June 5, 1964
COATING, EPOXY, HIGH SOLIDS
A description is not available for this item.
August 7, 1962
COATING, EPOXY, HIGH SOLIDS
The epoxy-polyamide finish covered by this specification is formulated for protection of areas exposed to chemicals and solvents sand is intended for exterior or interior use on weapons systems.

References

Advertisement