DSF/FprEN 61643-22
Low-voltage surge protective devices -- Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles
| Organization: | DS |
| Status: | pending |
| Page Count: | 66 |
scope:
This part of IEC 61643 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to 1 000 V r.m.s. a.c. and 1 500 V d.c. This standard also addresses SPDs that incorporate protection for signalling lines and power 174 lines in the same enclosure (so called multiservice SPDs).
Document History