ISO 18436-2
Condition monitoring and diagnostics of machines - Requirements for qualification and assessment of personnel - Part 2: Vibration condition monitoring and diagnostics
| Organization: | ISO |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Management of human resources): | 03.100.30 |
scope:
This part of ISO 18436 specifies requirements for the training, relevant experience, and examination of personnel performing condition monitoring and diagnostics of machines using vibration analysis (VA).
A certificate or declaration of conformity to the requirements of this part of ISO 18436 in accordance with ISO 18436‑1, provides recognition and evidence that individuals are able to perform vibration measurements and analysis for machinery condition monitoring and diagnostics using a range of vibration measurement equipment.
This part of ISO 18436 specifies a four-category classification programme that is based on the technical areas delineated herein.
Document History