GMW17143
Wire-Rope Pull Test Procedure for Stator Winding Wire Welds of Electric Motors
| Organization: | GMW |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose. For evaluation of fracture strength of electric motor stator winding wire welds and documentation of comparative test data.
Applicability. Applies to rectangular copper wire with cross sectional area less than 13 mm2 and Width-to- Depth (WxD) aspect ratio less than 1.2.
Remarks. This test method covers the tension testing of stator winding wire welds at room temperature with a stainless steel rope at room temperature which shall be 10 °C to 38 °C.
Document History