PFI ES16

ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS

active, Most Current
Buy Now
Organization: PFI
Publication Date: 1 December 2013
Status: active
Page Count: 11
scope:

This standard covers recommendations for access holes, bosses and plugs for the radiographic inspection of pipe butt welds where the radiographic source is located on the inside of the pipe. Radiographic access ports should not be used unless necessary. Since routine double-wall radiography is capable of making high-quality radiographs on pipe that is 5/8" inch thick or less and NPS 16" inch and smaller, radiographic access ports are unnecessary and should not be specified. When digital radiography will be used, greater thickness and larger sizes of pipe may be radiographed without resorting to access ports. Figures 1 through 7 are recommended for applications where temperatures are below the creep range. For RT bosses used in piping systems that may operate within the creep range, alternative bosses, as provided in Sections 6, 7 & 8 are recommended.

Document History

PFI ES16
December 1, 2013
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
This standard covers recommendations for access holes, bosses and plugs for the radiographic inspection of pipe butt welds where the radiographic source is located on the inside of the pipe....
September 1, 2008
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
This standard covers recommendations for access holes, bosses and plugs for the radiographic inspection of pipe butt welds where the radiographic source is located on the inside of the pipe.
September 1, 2004
Access Holes, Bosses and Plugs for Radiographic Inspection of Pipe Welds
A description is not available for this item.
January 1, 1985
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
A description is not available for this item.
January 1, 1985
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
A description is not available for this item.
January 1, 1985
Access Holes, Bosses and Plugs for Radiographic Inspection of Pipe Welds
A description is not available for this item.
January 1, 1985
Access Holes, Bosses and Plugs for Radiographic Inspection of Pipe Welds
A description is not available for this item.
January 1, 1979
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
A description is not available for this item.
January 1, 1974
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
A description is not available for this item.
January 1, 1971
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
A description is not available for this item.
January 1, 1969
ACCESS HOLES, BOSSES AND PLUGS FOR RADIOGRAPHIC INSPECTION OF PIPE WELDS
A description is not available for this item.

References

Advertisement