AENOR - UNE-EN ISO 11126-4

Preparation of steel substrates before application of paintsand related products - Specifications for non-metallic blast-cleaning abrasives - Part 4: Coal furnace slag (ISO 11126-4:1993)

inactive
Organization: AENOR
Publication Date: 11 September 1998
Status: inactive
Page Count: 13
ICS Code (Surface preparation): 25.220.10
scope:

This part of ISO 11126 specifies requirements for coal furnace slag abrasives, as supplied for blast-cleaning processes. lt specifies ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous extract and water-soluble chlorides.

The requirements specified in this part of ISO 11126 apply to abrasives supplied in the "new" condition only. They do not apply PO abrasives either during or after use.

Test methods for non-metallic blast-cleaning abrasives are given in the various Parts of ISO 11127.

NOTES

1 Information on commonly referenced national Standards for non-metallic abrasives is given in annex A.

2 Although this part of ISO 11126 has been developed specifically to meet requirements for preparation of steelwork, the properties specified will generally be appropriate for use when preparing other material surfaces, or components, using blast-cleaning techniques. These techniques are described in ISO 8504-2:1992, Preparation of steel Substrates before application of paints and related products - Surface preparation methods - Part 2: Abrasive blast-cleaning.

Document History

June 5, 2019
Preparation of steel substrates before application of paints and related products - Specifications for non-metallic blast-cleaning abrasives - Part 4: Coal furnace slag (ISO 11126-4:2018)
A description is not available for this item.
UNE-EN ISO 11126-4
September 11, 1998
Preparation of steel substrates before application of paintsand related products - Specifications for non-metallic blast-cleaning abrasives - Part 4: Coal furnace slag (ISO 11126-4:1993)
This part of ISO 11126 specifies requirements for coal furnace slag abrasives, as supplied for blast-cleaning processes. lt specifies ranges of particle sizes and values for apparent density, Mohs...

References

Advertisement