AENOR - UNE-EN ISO 2813

PAINTS AND VARNISHES - DETERMINATION OF SPECULAR GLOSS OF NON-METALLIC PAINT FILMS AT 20º, 60º AND 85º (ISO 2813:1994, INCLUDING TECHNICAL CORRIGENDUM 1:1997)

inactive
Organization: AENOR
Publication Date: 29 November 1999
Status: inactive
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products.

It specifies a test method for determining the specular gloss of paint films using a reflectometer geometry of 20", 60" or 85'. The method is not suitable for the measurement of the gloss of metallic paints.

a) The 60" geometry is applicable to all paint films, but for very high gloss and near-matt films 20" or 85" may be more suitable.

b) The 20" geometry, which uses a smaller receptor aperture, is intended to give improved differentiation between high-gloss paint films (i.e. films with a 60" specular gloss higher than about 70 units).

c) The 85" geometry is intended to give improved differentiation between low-gloss paint films (i.e. films with a 60" specular gloss lower than about 10 units).

NOTES

1 The same geometry should, of course, be retained for a series of measurements even if this means disregarding the suggested limits.

2 In some cases, the determination of specular gloss may not correspond to a visual assessment.

Document History

Paints and varnishes - Determination of gloss value at 20º, 60º and 85º (ISO 2813:2014)
A description is not available for this item.
UNE-EN ISO 2813
November 29, 1999
PAINTS AND VARNISHES - DETERMINATION OF SPECULAR GLOSS OF NON-METALLIC PAINT FILMS AT 20º, 60º AND 85º (ISO 2813:1994, INCLUDING TECHNICAL CORRIGENDUM 1:1997)
This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determining the specular...

References

Advertisement