AENOR - UNE-EN ISO 11501
Plastics - Film and sheeting - Determination of dimensional change on heating (ISO 11501:1995)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 23 February 2005 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies a method of determining the dimensional Change, in the longitudinal and transverse directions, of plastic films and sheeting on heating. This method may be applied to plastic sheets, whether qualified as thermoshrinking or not, up to 1 mm thick.
Document History
UNE-EN ISO 11501
February 23, 2005
Plastics - Film and sheeting - Determination of dimensional change on heating (ISO 11501:1995)
This International Standard specifies a method of determining the dimensional Change, in the longitudinal and transverse directions, of plastic films and sheeting on heating. This method may be...