AENOR UNE-EN ISO 8503-5 E

Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO 8503-5:2003)

inactive
Buy Now
Organization: AENOR
Publication Date: 19 April 2006
Status: inactive
Page Count: 15
ICS Code (Surface preparation): 25.220.10
scope:

This part of ISO 8503 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable gauge for measuring, on site, the roughness of a surface before the application of paint or another protective coating.

The method is applicable within the range of profiles cited for a given grade (or thickness) of replica tape. The commercial grades currently available permit measurement of average peak-to-valley profiles of 20 μm to 115 μm. The method is valid for surfaces that have been cleaned with either metallic or non-metallic abrasives.

Document History

September 6, 2017
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO 8503-5:2017)
A description is not available for this item.
AENOR UNE-EN ISO 8503-5 E
April 19, 2006
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO 8503-5:2003)
This part of ISO 8503 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a...

References

Advertisement