AENOR - UNE-EN ISO 11126-1

PREPARATION OF STEEL SUBSTRATES BEFORE APPLICATION OF PAINTS AND RELATED PRODUCTS. SPECIFICATIONS FOR NON-METALLIC BLAST-CLEANING ABRASIVES. PART 1: GENERAL INTRODUCTION AND CLASSIFICATION (ISO 11126-1:1993, INCLUDING TECHNICAL CORRIGENDA 1:1997 AND 2:1997).

inactive
Organization: AENOR
Publication Date: 18 July 1997
Status: inactive
Page Count: 15
ICS Code (Surface preparation): 25.220.10
scope:

This part of ISO 1% 126 describes a classification of non-metallic blast-cleaning abrasives for the preparation of steel Substrates before application of paints and related products.

It specifies the characteristics which are required for the complete designation of such abrasives.

This part of ISO 11126 applies to abrasives supplied in the "new" or unused condition only. It does not apply to abrasives either during or after use.

NOTE 1 Although this part of ISO 11126 has been developed specifically to meet requirements for preparation of steelwork, the properties specified will generally be appropriate for use when preparing other material surfaces, or components, using blast-cleaning techniques. These techniques are described in ISO 8504-2:1992, Preparation of steel Substrates before application of paints and related products - Surface preparation methods - Part 2: Abrasive blast-cleaning.

Document History

June 5, 2019
Preparation of steel substrates before application of paints and related products - Specifications for non-metallic blast-cleaning abrasives - Part 1: General introduction and classification (ISO 11126-1:2018)
A description is not available for this item.
UNE-EN ISO 11126-1
July 18, 1997
PREPARATION OF STEEL SUBSTRATES BEFORE APPLICATION OF PAINTS AND RELATED PRODUCTS. SPECIFICATIONS FOR NON-METALLIC BLAST-CLEANING ABRASIVES. PART 1: GENERAL INTRODUCTION AND CLASSIFICATION (ISO 11126-1:1993, INCLUDING TECHNICAL CORRIGENDA 1:1997 AND 2:1997).
This part of ISO 1% 126 describes a classification of non-metallic blast-cleaning abrasives for the preparation of steel Substrates before application of paints and related products. It specifies...
Advertisement