ASTM MNL41

Fracture and Fatigue Control in Structures: Applications of Fracture Mechanics

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 January 1999
Status: active
Page Count: 526
scope:

Preface

THE FIELD OF FRACTURE MECHANICS has become the primary approach to controlling fracture and fatigue failures in structures of all types. This book introduces the field of fracture mechanics from an applications viewpoint. Then it focuses on fitness for service, or life extension, of existing structures. Finally, it provides case studies to allow the practicing professional engineer or student to see the applications of fracture mechanics directly to various types of structures.

Since the first publication of this book in 1977, and the second edition in 1987, the field of fracture mechanics has grown significantly. Several specifications for fracture and fatigue control now either use fracture mechanics directly or are based on concepts of fracture mechanics. In this book, we emphasize applications of fracture mechanics to prevent fracture and fatigue failures in structures, rather than the theoretical aspects of fracture mechanics.

Document History

ASTM MNL41
January 1, 1999
Fracture and Fatigue Control in Structures: Applications of Fracture Mechanics
Preface THE FIELD OF FRACTURE MECHANICS has become the primary approach to controlling fracture and fatigue failures in structures of all types. This book introduces the field of fracture mechanics...

References

Advertisement