ISO 24035

Belt drives - V-belts and the corresponding pulleys for agricultural machineries - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 16
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This International Standard provides dimensional details of the V-drive belts used on agricultural machinery. It is intended to reflect practice (at the time of publication) in the design of such drives and to provide, where practicable, links to International Standards for similar belts used on industrial machinery.

NOTE All dimensions in this International Standard are in millimetres (mm).

Document History

ISO 24035
May 1, 2014
Belt drives - V-belts and the corresponding pulleys for agricultural machineries - Dimensions
This International Standard provides dimensional details of the V-drive belts used on agricultural machinery. It is intended to reflect practice (at the time of publication) in the design of such...

References

Advertisement