SPIE - Hyperspectral Remote Sensing
| Organization: | SPIE |
| Publication Date: | 1 January 2012 |
| Page Count: | 748 |
scope:
Hyperspectral remote sensing is an emerging, multidisciplinary field with diverse applications that builds on the principles of material spectroscopy, radiative transfer, imaging spectrometry, and hyperspectral data processing. While there are many resources that suitably cover these areas individually and focus on specific aspects of the hyperspectral remote sensing field, this book provides a holistic treatment that captures its multidisciplinary nature. The content is oriented toward the physical principles of hyperspectral remote sensing as opposed to applications of hyperspectral technology. Readers can expect to finish the book armed with the required knowledge to understand the immense literature available in this technology area and apply their knowledge to the understanding of material spectral properties, the design of hyperspectral systems, the analysis of hyperspectral imagery, and the application of the technology to specific problems.