ETSI - ETS 300 118

Attachments to the Public Switched Telephone Network (PSTN) Category II Attachment Requirements for 1200 Bits per Second Half Duplex and 1200/75 Bits per Second Asymmetrical Duplex Modems Standardized for Use on the PSTN

inactive
Organization: ETSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 23
scope:

This European Telecommunication Standard (ETS) specifies the technical characteristics to be met by a modem seeking Category II approval for

- half duplex operation over the PSTN at 1200 bits per second; and/or

- asymmetrical duplex operation over the PSTN at 1200/75 bits per second.

The modulation schemes specified are those described in CCITT Recommendation V.23 [4].

The term "modem" in the context of this ETS includes all physical implementation practices for a voice band modem, which are galvanically connected to the PSTN.

This ETS specifies four modes of operation/use (see subclause 5.2).

This ETS also contains descriptions of the tests to be performed in order to confirm compliance with the functional requirements contained herein. A general description of the test conditions and test requirements is given in Annex A (Normative).

NOTE: To aid reading, the term "forward channel" is sometimes used to describe the channel capable of transmitting up to 1200 bit/s, and the term "backward channel" is similarly used to describe the channel capable of transmitting up to 75 bit/s.

Document History

January 1, 1996
Public Switched Telephone Network (PSTN); Category II Specification for 1 200 Bits per Second Half Duplex and 1 200/75 Bits per Second Asymmetrical Duplex Modems Standardized for Use on the PSTN
A description is not available for this item.
January 1, 1996
Public Switched Telephone Network (PSTN); Category II Specification for 1 200 Bits per Second Half Duplex and 1 200/75 Bits per Second Asymmetrical Duplex Modems Standardized for Use on the PSTN Second Edition
This ETS contains the technical characteristics required for end-to-end interworking over the Public Switched Telephone Network (PSTN) of modems supporting: - half duplex operation over the PSTN at...
January 1, 1995
Terminal Equipment (TE); Attachments to the Public Switched Telephone Network (PSTN); Category II Attachment Requirements for 1 200 Bits per Second Half Duplex and 1 200/75 Bits per Second Asymmetrical Duplex Modems Standardized for Use on the PSTN 2nd ED
This European Telecommunication Standard (ETS) contains the technical characteristics required for end-to-end interworking over the Public Switched Telephone Network (PSTN) of modems supporting: -...
ETS 300 118
January 1, 1991
Attachments to the Public Switched Telephone Network (PSTN) Category II Attachment Requirements for 1200 Bits per Second Half Duplex and 1200/75 Bits per Second Asymmetrical Duplex Modems Standardized for Use on the PSTN
This European Telecommunication Standard (ETS) specifies the technical characteristics to be met by a modem seeking Category II approval for - half duplex operation over the PSTN at 1200 bits per...

References

Advertisement