SN - NS-EN ISO 4833-2:2013/AC:2014
Corrigendum AC - Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 degrees C by the surface plating technique - Technical Corrigendum 1 (ISO 4833-2:2013/Cor 1:2014)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| ICS Code (Food microbiology): | 07.100.30 |
Document History
NS-EN ISO 4833-2:2013/AC:2014
May 1, 2014
Corrigendum AC - Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 2: Colony count at 30 degrees C by the surface plating technique - Technical Corrigendum 1 (ISO 4833-2:2013/Cor 1:2014)
A description is not available for this item.