DS/EN 60947-6-1
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
scope:
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.
Document History
DS/EN 60947-6-1
May 1, 2014
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
October 16, 2006
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
June 30, 1998
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
The provisions of the general rules, IEC 60947-1, are applicable to this standard, where specifically called for. This standard applies to Automatic Transfer Switching Equipment (ATSE) to be used in...
December 3, 1997
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section 1: Automatic transfer switching equipment
States the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives tests...
April 5, 1995
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
States the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives tests...
September 28, 1994
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
States the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives tests...
Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Transfer switching equipment
Replace the first paragraph by the following: This standard applies to transfer switching equipment (TSE) to be used in power systems for transferring a load supply between a normal and an alternate...
Low-voltage switchgear and controlgear -- Part 6-1: Multiple function equipment - Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...