DSF/EN 60332-1-2/FprA1

Tests on electric and optical fibre cables under fire conditions -- Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Cables): 29.060.20
scope:

Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. The apparatus is given in EN 60332-1-1. NOTE 1 Testing to EN 60332-1-2 may be performed simultaneously with that to EN 60332-1-3 if required. Recommended requirements for performance are given in Annex A. EN 60332-1-2 specifies the use of a 1 kW pre-mixed flame and is for general use, except that the procedu

Document History

December 7, 2020
Tests on electric and optical fibre cables under fire conditions – Part 1-2: Test for vertical flame propagation for a single insulated wire or cable – Procedure for 1 kW pre-mixed flame
This standard specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire...
August 8, 2016
Tests on electric and optical fibre cables under fire conditions – Part 1-2: Test for vertical flame propagation for a single insulated wire or cable – Procedure for 1 kW pre-mixed flame
Modification of expressing the test result compared to the IEC version
November 19, 2015
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
This part of IEC 60332 specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under...
December 3, 2004
Tests on electric and optical fibre cables under fire conditions -- Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. The...
Tests on electric and optical fibre cables under fire conditions – Part 1-2: Test for vertical flame propagation for a single insulated wire or cable – Procedure for 1 kW pre-mixed flame
This standard specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire...
DSF/EN 60332-1-2/FprA1
Tests on electric and optical fibre cables under fire conditions -- Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. The...
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
Modification of expressing the test result compared to the IEC version
Advertisement