DSF/FprEN 62148-18

Fiber optic active components and devices: package and interface standards -- Part 18: 40-Gbit/s serial transmitter and receiver components for use with the LC connector interface

pending
Organization: DS
Status: pending
Page Count: 65
scope:

This part of IEC 62148 covers the 40-Gbit/s serial physical interface specification of transmitter and receiver components for use with the LC connector interface. The intent of this part of IEC 62148 is to adequately specify the physical requirements of optical transmitters and receivers that will enable mechanical interchangeability of transmitters and receivers complying with this standard both at the PCB level and for any panel-mounting requirement.

Document History

February 2, 2015
Fibre optic active components and devices - Package and interface standards - Part 18: 40-Gbit/s serial transmitter and receiver components for use with the LC connector interface
This part of IEC 62148 covers the 40-Gbit/s serial physical interface specification of transmitter and receiver components for use with the LC connector interface. The purpose of this standard is to...
DSF/FprEN 62148-18
Fiber optic active components and devices: package and interface standards -- Part 18: 40-Gbit/s serial transmitter and receiver components for use with the LC connector interface
This part of IEC 62148 covers the 40-Gbit/s serial physical interface specification of transmitter and receiver components for use with the LC connector interface. The intent of this part of IEC...
Advertisement