ISO 17215-2

Road vehicles - Video communication interface for cameras (VCIC) - Part 2: Service discovery and control

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2014
Status: active
Page Count: 48
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 17215 specifies how services can be discovered and controlled. This functionality is located mainly in layer 5 of the OSI model. Both discovery and control are implemented using the scalable service oriented middlewire over IP (SOME/IP).

The general terminology defined in ISO 17215-1 is also used in this part of ISO 17215.

Document History

ISO 17215-2
April 15, 2014
Road vehicles - Video communication interface for cameras (VCIC) - Part 2: Service discovery and control
This part of ISO 17215 specifies how services can be discovered and controlled. This functionality is located mainly in layer 5 of the OSI model. Both discovery and control are implemented using the...

References

Advertisement