CEI UNI EN 50518-1

Monitoring and alarm receiving centre Part 1: Location and construction requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: active
Page Count: 24
ICS Code (Alarm and warning systems): 13.320
scope:

This part of EN 50518 specifies the minimum requirements for the design, construction, and functioning equipment for premises where the monitoring, receiving and processing of (alarm) signals generated by one or more intruder and hold-up alarm systems takes place as an integrated part of the total safety and security process. The requirements apply for applications in a remote configuration where multiple systems report to a single or multiple Alarm Receiving Centre(s) (ARC) as well as to a single site facility aimed for the monitoring and processing of alarms generated by one or more alarm systems installed within the perimeter of that particular site.

Document History

CEI UNI EN 50518-1
April 1, 2014
Monitoring and alarm receiving centre Part 1: Location and construction requirements
This part of EN 50518 specifies the minimum requirements for the design, construction, and functioning equipment for premises where the monitoring, receiving and processing of (alarm) signals...
February 1, 2013
Monitoring and alarm receiving centre Part 1: Location and construction requirements
This Part 1 of EN 50518 specifies the minimum requirements for the design, construction, and functioning equipment for premises where the monitoring, receiving and processing of (alarm) signals...
July 1, 2011
Monitoring and alarm receiving centre Part 1: Location and construction requirements
Questa Parte 1 della serie di Norme EN 50518 specifica i requisiti minimi per la progettazione, costruzione degli edifici dove vengono monitorati ed analizzati i segnali generati dai sistemi di...

References

Advertisement