CEI EN 62056-6-2
Electricity metering data exchange - The DLMS/COSEM suite Part 6-2: COSEM interface classes
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 206 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.
Document History
July 1, 2018
Electricity metering data exchange - The DLMS/COSEM suite Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
May 1, 2017
Electricity metering data exchange - The DLMS/COSEM suite Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
CEI EN 62056-6-2
April 1, 2014
Electricity metering data exchange - The DLMS/COSEM suite Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...