CEI EN 61747-10-1

Liquid crystal display devices Part 10-1: Mechanical test methods

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: active
Page Count: 20
ICS Code (Electronic display devices): 31.120
scope:

This part of IEC 61747 lists test methods applicable to liquid crystal display devices. It takes into account, wherever possible, the mechanical robustness test methods as outlined in IEC 60068.

NOTE Devices include cells and modules.

The object of this standard is to establish uniform preferred test methods with preferred values for stress levels for judging the mechanical properties of liquid crystal display devices.

In case of contradiction between this standard and a relevant specification, it is the latter that should govern.

Document History

CEI EN 61747-10-1
April 1, 2014
Liquid crystal display devices Part 10-1: Mechanical test methods
This part of IEC 61747 lists test methods applicable to liquid crystal display devices. It takes into account, wherever possible, the mechanical robustness test methods as outlined in IEC 60068....

References

Advertisement