BSI - BS EN ISO 13935-1
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 1: Determination of Maximum Force to Seam Rupture Using the Strip Method
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 May 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
Document History
May 31, 2014
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 1: Determination of Maximum Force to Seam Rupture Using the Strip Method
A description is not available for this item.
BS EN ISO 13935-1
May 15, 1999
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 1: Determination of Maximum Force to Seam Rupture Using the Strip Method
A description is not available for this item.
May 15, 1999
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 1: Determination of Maximum Force to Seam Rupture Using the Strip Method
A description is not available for this item.