CEI EN 61300-2-44

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-44: Tests - Flexing of the strain relief of fibre optic devices

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic devices. The intention is to simulate the number of flexing cycles which would typically be experienced during service life. This test is applied to both single fibre cable and multiple fibre cable.

Document History

CEI EN 61300-2-44
April 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
This part of IEC 61300 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic devices. The intention is to simulate the number of flexing cycles...
May 1, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
Questa parte della EN/IEC 61300 fornisce i dettagli di una prova atta a verificare che la morsettatura o l'aggancio di un cavo ad un dispositivo ottico possa sopportare una flessione lungo un piano,...
January 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
Questa parte della EN/IEC 61300 fornisce i dettagli di una prova atta a verificare che la morsettatura o l'aggancio di un cavo ad un dispositivo ottico possa sopportare una flessione lungo un piano,...

References

Advertisement