CEI - EN 60127-7

Miniature fuses Part 7: Miniature fuse-links for special applications

inactive
Organization: CEI
Publication Date: 1 April 2014
Status: inactive
Page Count: 30
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60127 covers requirements for miniature fuse-links for special applications.

It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1.

It does not apply to miniature fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres.

This standard applies in addition to the requirements of IEC 60127-1.

This standard is applicable to fuse-links with a rated voltage not exceeding 1000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA.

Miniature fuse-links for special applications are not intended to be replaced by the end-user of an electrical / electronic appliance.

The object of this standard is to establish uniform test methods for miniature fuse-links for special applications, so as to allow verification of the values (for example melting time and breaking capacity values) specified by the manufacturer.

Document History

August 1, 2016
Miniature fuses Part 7: Miniature fuse-links for special applications
This part of IEC 60127 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated...
November 1, 2014
Miniature fuses Part 7: Miniature fuse-links for special applications
This part of IEC 60127 covers requirements for miniature fuse-links for special applications. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply...
EN 60127-7
April 1, 2014
Miniature fuses Part 7: Miniature fuse-links for special applications
This part of IEC 60127 covers requirements for miniature fuse-links for special applications. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply...

References

Advertisement