ASD-STAN PREN 2266-008

Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 °C and 200 °C Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV laser printable jacketed cable Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2014
Status: active
Page Count: 7
scope:

This standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C and 200 °C.

It shall also be possible to mark these cables by qualified compatible marking. These markings shall be in accordance with EN 3838.

Document History

May 1, 2021
Aerospace series — Cables, electrical, for general purpose — Operating temperatures between −55 °C and 200 °C — Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV laser printable jacketed cable — Product standard
This standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C...
ASD-STAN PREN 2266-008
March 1, 2014
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 °C and 200 °C Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV laser printable jacketed cable Product standard
This standard specifies the characteristics of UV laser printable multicore jacketed electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C...

References

Advertisement