ISO DIS 10484

Fasteners - Widening test on nuts

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 7
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel.

It applies to nuts with

- property classes according to ISO 898-2;

- nominal thread diameter, D, from 5 mm through 39 mm;

- product grades A and B.

Document History

ISO DIS 10484
May 1, 2014
Fasteners - Widening test on nuts
This International Standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to...
November 1, 1997
Widening Test on Nuts
A description is not available for this item.

References

Advertisement