ASTM DS4A

PHYSICAL CONSTANTS OF HYDROCARBONS C1 TO C10

inactive
Buy Now
Organization: ASTM
Publication Date: 1 January 1971
Status: inactive
Page Count: 78
scope:

Foreword

The tabulation of the physical constants of C1 to C10 hydrocarbons, shown as Tables 1C1.1 through 1C1.17, is based upon a revision of Data Series 4 prepared for publication by Committee D-2 on Petroleum Products and Lubricants of the American Society for Testing and Materials. Constants in both the U.S. and metric systems are tabulated.

The major source of data for the tabulation is the findings of API Research Project 44, Data on Hydrocarbons and Related Compounds. These data are either selected critically, calculated precisely, or of good experimental quality. Data included from other sources are shown in italics. Estimated values of properties are shown in parentheses. The atomic weights used are based on oxygen = 15.9994, carbon = 12.011, and hydrogen = 1.0080.

Document History

January 1, 1991
Physical Constants of Hydrocarbon and Non-Hydrocarbon Compounds
Foreword This publication updates the 1971 Edition of the ASTM Data Series DS 4A titled Physical Constants of Hydrocarbons C1 TO C10. This new edition includes all of Chapter 1 from the American...
ASTM DS4A
January 1, 1971
PHYSICAL CONSTANTS OF HYDROCARBONS C1 TO C10
Foreword The tabulation of the physical constants of C1 to C10 hydrocarbons, shown as Tables 1C1.1 through 1C1.17, is based upon a revision of Data Series 4 prepared for publication by Committee D-2...

References

Advertisement