DLA - DSCC-VID-V62/14619

MICROCIRCUIT, LINEAR, LOW POWER, 2.3 V TO 5.5 V, PROGRAMMABLE WAVEFORM GENERATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 May 2014
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a high performance low power, 12.65 mW, 2.3 V to 5.5 V, programmable waveform generator microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

March 5, 2020
MICROCIRCUIT, LINEAR, LOW POWER, 2.3 V TO 5.5 V, PROGRAMMABLE WAVEFORM GENERATOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance low power, 12.65 mW, 2.3 V to 5.5 V, programmable waveform generator microcircuit, with an operating temperature range of...
DSCC-VID-V62/14619
May 14, 2014
MICROCIRCUIT, LINEAR, LOW POWER, 2.3 V TO 5.5 V, PROGRAMMABLE WAVEFORM GENERATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power, 12.65 mW, 2.3 V to 5.5 V, programmable waveform generator microcircuit, with an operating temperature range of -55°C...

References

Advertisement