CSA ISO/IEC 10164-3
Information Technology - Open Systems Interconnection - Systems Management: Attributes for Representing Relationships
| Organization: | CSA |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for the purpose of systems management as defined by CCITT Rec. X.700 I ISO/IEC 7498-4. This Recommendation I International Standard defines the attributes for representing relationships and consists of services and generic definitions. It is positioned in the application layer of CCTT Rec. X.200 I ISO/IEC 7498 and is defined according to the model provided by ISO/IEC 9545. The role of systems management functions are described by CCITT Rec. X.701 I ISO/IEC 10040.
This Recommendation I International Standard
- establishes user requirements for attributes for representing relationships;
- establishes a model that relates the service and generic definitions provided by this function to user requirements; defines the services provided by the function;
defines generic attribute types, notification types and parameters documented in accordance with CCITT Rec. X.722 I ISOAEC 10165-4;
- specifies the protocol that is necessary in order to provide the services;
- defines the relationship between the service and management operations and notifications;
- specifies compliance requirements placed on other standards that makes use of these generic definitions;
defines relationships with other systems management functions;
- specifies conformance requirements.
This Recommendation I International Standard does not
- define the nature of any implementation intended to provide this function;
- specify the manner in which anagement is accomplished by the user of this function;
- define the nature of any interactions that result in the use of this function;
- specify the services necessary for the establishment, normal and abnormal release of a management association;
- preclude the definition of further notification types;
- define managed objects.
Document History