CSA ISO/IEC 10164-1

Information technology - Open Systems Interconnection - Systems Management: Object Management Function AMENDMENT 1 : Implementation conformance statement proformas

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1999
Status: active
Page Count: 36
ICS Code (Application layer): 35.100.70
scope:

Foreword

IS0 (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of IS0 or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. IS0 and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with IS0 and IEC, also take part in the work.

In the field of information technology, IS0 and IEC have established a joint technical committee, ISOLEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to International Standard ISO/IEC 10164-1 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 2 1, Open systems interconnection, data management and open distributed processing, in collaboration with ITL-T. The identical text is published as ITU-T Rec. X.730/Amd. 1.

Document History

Information technology - Open Systems Interconnection - Systems Management: Object Management Function AMENDMENT 1 : Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Open Systems Interconnection - Systems Management: Object Management Function AMENDMENT 1 : Implementation conformance statement proformas
Introduction This amendment includes tables, which document the mandatory and optional management information specific to the Object Management Function. This amendment will be used by Profile...
CSA ISO/IEC 10164-1
January 1, 1999
Information technology - Open Systems Interconnection - Systems Management: Object Management Function AMENDMENT 1 : Implementation conformance statement proformas
Foreword IS0 (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Object Management Function
This Recommendation | International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Object Management Function
This Recommendation International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
December 1, 1995
Information technology - Open Systems Interconnection - Systems Management: Object Management Function
This Recommendation International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Object Management Function
This Recommendation | International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...
January 1, 1995
Information technology - Open Systems Interconnection - Systems Management: Object Management Function
This Recommendation I International Standard defines a systems management function which may be used by an application process in a centralized or decentralized management environment to interact for...

References

Advertisement