CGSB - CAN/CGSB-4.141-2014

Polyester/cotton twill fabric (170 g/m2 and 245 g/m2)

active, Most Current
Organization: CGSB
Publication Date: 1 May 2014
Status: active
Page Count: 10
ICS Code (Textile fabrics): 59.080.30
scope:

This National Standard of Canada applies to polyester/cotton twill fabric with a durable press finish of two different masses per unit area: 170 g/m2 and 245 g/m2.

The testing and evaluation of a product against this standard may require the use of materials and/or equipment that could be hazardous. This standard does not purport to address all the safety aspects associated with its use. Anyone using this standard has the responsibility to consult the appropriate authorities and to establish appropriate health and safety practices in conjunction with any applicable regulatory requirements prior to its use.

Document History

CAN/CGSB-4.141-2014
May 1, 2014
Polyester/cotton twill fabric (170 g/m2 and 245 g/m2)
This National Standard of Canada applies to polyester/cotton twill fabric with a durable press finish of two different masses per unit area: 170 g/m2 and 245 g/m2. The testing and evaluation of a...
June 1, 2001
Polyester/Cotton Twill Fabric (170 g/m2, 235 g/m2, 225 g/m2)
This standard applies to polyester/cotton twill fabric with a durable press finish of three different masses per unit area: 170 g/m2, 235 g/m2 and 255 g/m2. The testing and evaluation of a product...
May 1, 1990
Polyester/Cotton Twill Cloth, 225 g/m2
A description is not available for this item.

References

Advertisement