AFNOR - NF M88-781
Installations for liquid hydrocarbons - Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures - Application of NF EN 16129:2013
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 12 March 2014 |
| Status: | active |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Explosion protection): | 13.230 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
NF M88-781
March 12, 2014
Installations for liquid hydrocarbons - Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures - Application of NF EN 16129:2013
A description is not available for this item.