AFNOR - NF EN 50332-2
Sound system equipment : headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2 : matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 8 February 2014 |
| Status: | active |
| ICS Code (Accessories): | 33.160.50 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
NF EN 50332-2
February 8, 2014
Sound system equipment : headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2 : matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
A description is not available for this item.