NEMA - ICS 61800-1

Adjustable Speed Electrical Power Drive Systems Part 1: General Requirements - Rating Specifications for Low Voltage Adjustable Speed d.c. Power Drive Systems

inactive
Organization: NEMA
Publication Date: 1 January 2002
Status: inactive
Page Count: 118

Document History

January 1, 2002
Adjustable Speed Electrical Power Drive Systems Part 1: General Requirements - Rating Specifications for Low Voltage Adjustable Speed d.c. Power Drive Systems
SCOPE AND OBJECT This part of IEC 61800 applies to general purpose adjustable speed d.c. drive systems which include the power conversion, control equipment, and also a motor or motors. Excluded are...
ICS 61800-1
January 1, 2002
Adjustable Speed Electrical Power Drive Systems Part 1: General Requirements - Rating Specifications for Low Voltage Adjustable Speed d.c. Power Drive Systems
A description is not available for this item.
January 1, 2002
Adjustable Speed Electrical Power Drive Systems Part 1: General Requirements - Rating Specifications for Low Voltage Adjustable Speed d.c. Power Drive Systems
SCOPE AND OBJECT This part of IEC 61800 applies to general purpose adjustable speed d.c. drive systems which include the power conversion, control equipment, and also a motor or motors. Excluded are...
Advertisement