ASTM International - ASTM F3038-14
Standard Test Method for Timed Evaluation of Forced-Entry-Resistant Systems
| Organization: | ASTM International |
| Publication Date: | 15 April 2014 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Doors and windows): | 91.060.50 |
significance And Use:
5.1 Within a given period of time, the success or failure of any attempt to forcibly enter a structure intended to resist that entry is dependent upon three primary factors that collectively... View More
scope:
1.1 This test method sets forth the requirements and testing procedures to test forced-entry-resista
1.2 This test method is currently designed to simulate a spontaneous mob using readily available hand tools as the primary threat for forced entry.
1.3 In order to receive a rating, all portions of the tested specimen must meet or exceed the test level.
1.4 Systems are required to be tested as complete units in a test frame or fielded conditions. Mulled systems must be tested in the mulled condition. Test results only apply to the component or system as tested. Once a system is tested and deemed to satisfy the requirements of this test method, no design change can be made without a retest.
1.5 Units-The values stated in this standard are SI units with the exception of the nominal descriptors for tools.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History